Bourns, Inc. Fixed Inductors 6000-560K-RC

Description
56µH Unshielded Wirewound Inductor 1.48A 180mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 1.48A 180mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8625-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8625-ND
Fixed Inductors M8625-ND
56µH Unshielded Wirewound Inductor 1.48A 180mOhm Max Radial, Vertical Cylinder

56µH Unshielded Wirewound Inductor 1.48A 180mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Rf Choke, 56Uh, 1.48A, 10%, 5.4Mhz; Product Range Bourns Jw Miller - 60K7212 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 56Uh, 1.48A, 10%, 5.4Mhz; Product Range Bourns Jw Miller
60K7212
Rf Choke, 56Uh, 1.48A, 10%, 5.4Mhz; Product Range Bourns Jw Miller 60K7212
RF CHOKE, 56UH, 1.48A, 10%, 5.4MHZ; Product Range:6000 Series; Inductance:56µH; DC Current Rating:1.48A; DC Resistance Max:0.18ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:5.4MHz RoHS Compliant: Yes

RF CHOKE, 56UH, 1.48A, 10%, 5.4MHZ; Product Range:6000 Series; Inductance:56µH; DC Current Rating:1.48A; DC Resistance Max:0.18ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:5.4MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M8625-ND 60K7212
Product Name Fixed Inductors Rf Choke, 56Uh, 1.48A, 10%, 5.4Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2872SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 3-2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0034 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Fixed Inductors - 0402CS-4N3XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details