Bourns, Inc. Fixed Inductors 6000-473K-RC

Description
47mH Unshielded Wirewound Inductor 80mA 137.8Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
47mH Unshielded Wirewound Inductor 80mA 137.8Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 6000-473K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
6000-473K-RC-ND
Fixed Inductors 6000-473K-RC-ND
47mH Unshielded Wirewound Inductor 80mA 137.8Ohm Max Radial, Vertical Cylinder

47mH Unshielded Wirewound Inductor 80mA 137.8Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 6000-473K-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2183JQL1T-1CT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176640-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Automotive 0.1uH 250MHz 0.03A Inductor and Choke - 71-0402CS-R10XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1000 microH
Inductance Tolerance 2 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details