Bourns, Inc. Fixed Inductors 6000-470K-RC

Description
47µH Unshielded Wirewound Inductor 1.77A 160mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 1.77A 160mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8624-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8624-ND
Fixed Inductors M8624-ND
47µH Unshielded Wirewound Inductor 1.77A 160mOhm Max Radial, Vertical Cylinder

47µH Unshielded Wirewound Inductor 1.77A 160mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
47UH 1.77A 160 MOHM Inductor and Choke - 71-6000-470K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47UH 1.77A 160 MOHM Inductor and Choke
71-6000-470K-RC
47UH 1.77A 160 MOHM Inductor and Choke 71-6000-470K-RC
FIXED IND 47UH 1.77A 160 MOHM TH Product overview: 6000-470K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 1.77A, 160 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 1.77A, 160 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6000-470K-RC can be used for catalog matching and distributor lookup.

FIXED IND 47UH 1.77A 160 MOHM TH Product overview: 6000-470K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 1.77A, 160 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 1.77A, 160 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6000-470K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Choke, 47Uh, 1.77A, 10%, 6.5Mhz; Product Range Bourns Jw Miller - 63K2897 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 47Uh, 1.77A, 10%, 6.5Mhz; Product Range Bourns Jw Miller
63K2897
Rf Choke, 47Uh, 1.77A, 10%, 6.5Mhz; Product Range Bourns Jw Miller 63K2897
RF CHOKE, 47UH, 1.77A, 10%, 6.5MHZ; Product Range:6000 Series; Inductance:47µH; DC Current Rating:1.77A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:6.5MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes

RF CHOKE, 47UH, 1.77A, 10%, 6.5MHZ; Product Range:6000 Series; Inductance:47µH; DC Current Rating:1.77A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:6.5MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M8624-ND 71-6000-470K-RC 63K2897
Product Name Fixed Inductors 47UH 1.77A 160 MOHM Inductor and Choke Rf Choke, 47Uh, 1.77A, 10%, 6.5Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD221PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers