Bourns, Inc. Fixed Inductors 6000-3R3M

Description
3.3µH Unshielded Wirewound Inductor 5.5A 25mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 5.5A 25mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6004-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6004-ND
Fixed Inductors M6004-ND
3.3µH Unshielded Wirewound Inductor 5.5A 25mOhm Max Radial, Vertical Cylinder

3.3µH Unshielded Wirewound Inductor 5.5A 25mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6004-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176782-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 15 microH
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-3N3 0201HT-3N3XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details