Bourns, Inc. Rf Choke, 3.3Uh, 5.5A, 20%, 79Mhz; Product Range Bourns Jw Miller 6000-3R3M-RC.

Description
RF CHOKE, 3.3UH, 5.5A, 20%, 79MHZ; Product Range:6000 Series; Inductance:3.3µH; DC Current Rating:5.5A; DC Resistance Max:0.025ohm; Inductance Tolerance:± 20%; Self Resonant Frequency:79MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes
Datasheet
Description
RF CHOKE, 3.3UH, 5.5A, 20%, 79MHZ; Product Range:6000 Series; Inductance:3.3µH; DC Current Rating:5.5A; DC Resistance Max:0.025ohm; Inductance Tolerance:± 20%; Self Resonant Frequency:79MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Choke, 3.3Uh, 5.5A, 20%, 79Mhz; Product Range Bourns Jw Miller - 29AC0588 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 3.3Uh, 5.5A, 20%, 79Mhz; Product Range Bourns Jw Miller
29AC0588
Rf Choke, 3.3Uh, 5.5A, 20%, 79Mhz; Product Range Bourns Jw Miller 29AC0588
RF CHOKE, 3.3UH, 5.5A, 20%, 79MHZ; Product Range:6000 Series; Inductance:3.3µH; DC Current Rating:5.5A; DC Resistance Max:0.025ohm; Inductance Tolerance:± 20%; Self Resonant Frequency:79MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes

RF CHOKE, 3.3UH, 5.5A, 20%, 79MHZ; Product Range:6000 Series; Inductance:3.3µH; DC Current Rating:5.5A; DC Resistance Max:0.025ohm; Inductance Tolerance:± 20%; Self Resonant Frequency:79MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 29AC0588
Product Name Rf Choke, 3.3Uh, 5.5A, 20%, 79Mhz; Product Range Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Chokes & Reactors - 1530B565 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
Inductance Range 56 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
High Frequency & RF Inductors - 2176075-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 6.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
DCR 50 ohms
View Details
5 suppliers
Fixed Inductors - 1674-CL0603-J273JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
Inductance Tolerance 5 (+/- %)
View Details