Bourns, Inc. Fixed Inductors 6000-390K-RC

Description
39µH Unshielded Wirewound Inductor 1.85A 100mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
39µH Unshielded Wirewound Inductor 1.85A 100mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8623-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8623-ND
Fixed Inductors M8623-ND
39µH Unshielded Wirewound Inductor 1.85A 100mOhm Max Radial, Vertical Cylinder

39µH Unshielded Wirewound Inductor 1.85A 100mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Rf Choke, 39Uh, 1.85A, 10%, 6.9Mhz; Product Range Bourns Jw Miller - 63K2894 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 39Uh, 1.85A, 10%, 6.9Mhz; Product Range Bourns Jw Miller
63K2894
Rf Choke, 39Uh, 1.85A, 10%, 6.9Mhz; Product Range Bourns Jw Miller 63K2894
RF CHOKE, 39UH, 1.85A, 10%, 6.9MHZ; Product Range:6000 Series; Inductance:39µH; DC Current Rating:1.85A; DC Resistance Max:0.1ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:6.9MHz RoHS Compliant: Yes

RF CHOKE, 39UH, 1.85A, 10%, 6.9MHZ; Product Range:6000 Series; Inductance:39µH; DC Current Rating:1.85A; DC Resistance Max:0.1ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:6.9MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M8623-ND 63K2894
Product Name Fixed Inductors Rf Choke, 39Uh, 1.85A, 10%, 6.9Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176782-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Common Mode Chokes - 486-DKFP-C22C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Rod Core Inductor - RC-11 - Triad Magnetics
Specs
Technology Standard
Inductance Range 75 microH
DCR 0.0700 ohms
View Details
3 suppliers