Bourns, Inc. Fixed Inductors 6000-331K

Description
330µH Unshielded Wirewound Inductor 780mA 850mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 780mA 850mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6025-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6025-ND
Fixed Inductors M6025-ND
330µH Unshielded Wirewound Inductor 780mA 850mOhm Max Radial, Vertical Cylinder

330µH Unshielded Wirewound Inductor 780mA 850mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6025-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2185JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1625812-9 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details