Bourns, Inc. 2.2UH 6.5A 21 MOHM Inductor and Choke 6000-2R2M-RC

Description
FIXED IND 2.2UH 6.5A 21 MOHM TH Product overview: 6000-2R2M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 6.5A, 21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 6.5A, 21 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6000-2R2M-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 6.5A 21 MOHM TH Product overview: 6000-2R2M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 6.5A, 21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 6.5A, 21 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6000-2R2M-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 6.5A 21 MOHM Inductor and Choke - 71-6000-2R2M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 6.5A 21 MOHM Inductor and Choke
71-6000-2R2M-RC
2.2UH 6.5A 21 MOHM Inductor and Choke 71-6000-2R2M-RC
FIXED IND 2.2UH 6.5A 21 MOHM TH Product overview: 6000-2R2M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 6.5A, 21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 6.5A, 21 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6000-2R2M-RC can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 6.5A 21 MOHM TH Product overview: 6000-2R2M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 6.5A, 21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 6.5A, 21 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6000-2R2M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8612-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8612-ND
Fixed Inductors M8612-ND
2.2µH Unshielded Wirewound Inductor 6.5A 21mOhm Max Radial, Vertical Cylinder

2.2µH Unshielded Wirewound Inductor 6.5A 21mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Rf Choke, 2.2Uh, 6.5A, 20%, 100Mhz; Product Range Bourns Jw Miller - 63K2886 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 2.2Uh, 6.5A, 20%, 100Mhz; Product Range Bourns Jw Miller
63K2886
Rf Choke, 2.2Uh, 6.5A, 20%, 100Mhz; Product Range Bourns Jw Miller 63K2886
RF CHOKE, 2.2UH, 6.5A, 20%, 100MHZ; Product Range:6000 Series; Inductance:2.2µH; DC Current Rating:6.5A; DC Resistance Max:0.021ohm; Inductance Tolerance:± 20%; Self Resonant Frequency:100MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes

RF CHOKE, 2.2UH, 6.5A, 20%, 100MHZ; Product Range:6000 Series; Inductance:2.2µH; DC Current Rating:6.5A; DC Resistance Max:0.021ohm; Inductance Tolerance:± 20%; Self Resonant Frequency:100MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-6000-2R2M-RC M8612-ND 63K2886
Product Name 2.2UH 6.5A 21 MOHM Inductor and Choke Fixed Inductors Rf Choke, 2.2Uh, 6.5A, 20%, 100Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 250 microH
DCR 0.2100 ohms
View Details
3 suppliers
Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details
Common Mode Chokes - 486-DKFP-D21D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-8N8 016008C-8N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details