Bourns, Inc. Fixed Inductors 6000-220K-RC

Description
22µH Unshielded Wirewound Inductor 2.4A 70mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 2.4A 70mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8620-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8620-ND
Fixed Inductors M8620-ND
22µH Unshielded Wirewound Inductor 2.4A 70mOhm Max Radial, Vertical Cylinder

22µH Unshielded Wirewound Inductor 2.4A 70mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Rf Choke, 22Uh, 2.4A, 10%, 9.2Mhz; Product Range Bourns Jw Miller - 63K2887 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 22Uh, 2.4A, 10%, 9.2Mhz; Product Range Bourns Jw Miller
63K2887
Rf Choke, 22Uh, 2.4A, 10%, 9.2Mhz; Product Range Bourns Jw Miller 63K2887
RF CHOKE, 22UH, 2.4A, 10%, 9.2MHZ; Product Range:6000 Series; Inductance:22µH; DC Current Rating:2.4A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:9.2MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes

RF CHOKE, 22UH, 2.4A, 10%, 9.2MHZ; Product Range:6000 Series; Inductance:22µH; DC Current Rating:2.4A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:9.2MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M8620-ND 63K2887
Product Name Fixed Inductors Rf Choke, 22Uh, 2.4A, 10%, 9.2Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3168-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-273141 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers