Bourns, Inc. Fixed Inductors 6000-180K-RC

Description
18µH Unshielded Wirewound Inductor 2.66A 61mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
18µH Unshielded Wirewound Inductor 2.66A 61mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8619-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8619-ND
Fixed Inductors M8619-ND
18µH Unshielded Wirewound Inductor 2.66A 61mOhm Max Radial, Vertical Cylinder

18µH Unshielded Wirewound Inductor 2.66A 61mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Rf Choke, 18Uh, 2.66A, 10%, 11Mhz; Product Range Bourns Jw Miller - 63K2884 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 18Uh, 2.66A, 10%, 11Mhz; Product Range Bourns Jw Miller
63K2884
Rf Choke, 18Uh, 2.66A, 10%, 11Mhz; Product Range Bourns Jw Miller 63K2884
RF CHOKE, 18UH, 2.66A, 10%, 11MHZ; Product Range:6000 Series; Inductance:18µH; DC Current Rating:2.66A; DC Resistance Max:0.061ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:11MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes

RF CHOKE, 18UH, 2.66A, 10%, 11MHZ; Product Range:6000 Series; Inductance:18µH; DC Current Rating:2.66A; DC Resistance Max:0.061ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:11MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M8619-ND 63K2884
Product Name Fixed Inductors Rf Choke, 18Uh, 2.66A, 10%, 11Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
High Frequency & RF Inductors - 3-1879023-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details