Bourns, Inc. Fixed Inductors 6000-120K-RC

Description
12µH Unshielded Wirewound Inductor 3.1A 50mOhm Max Radial, Vertical Cylinder
Request a Quote
Description
12µH Unshielded Wirewound Inductor 3.1A 50mOhm Max Radial, Vertical Cylinder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8617-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8617-ND
Fixed Inductors M8617-ND
12µH Unshielded Wirewound Inductor 3.1A 50mOhm Max Radial, Vertical Cylinder

12µH Unshielded Wirewound Inductor 3.1A 50mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
12UH 3.1A 50 MOHM Inductor and Choke - 71-6000-120K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12UH 3.1A 50 MOHM Inductor and Choke
71-6000-120K-RC
12UH 3.1A 50 MOHM Inductor and Choke 71-6000-120K-RC
FIXED IND 12UH 3.1A 50 MOHM TH Product overview: 6000-120K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UH, 3.1A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12UH, 3.1A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6000-120K-RC can be used for catalog matching and distributor lookup.

FIXED IND 12UH 3.1A 50 MOHM TH Product overview: 6000-120K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UH, 3.1A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12UH, 3.1A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6000-120K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Choke, 12Uh, 3.1A, 10%, 13Mhz; Product Range Bourns Jw Miller - 63K2881 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 12Uh, 3.1A, 10%, 13Mhz; Product Range Bourns Jw Miller
63K2881
Rf Choke, 12Uh, 3.1A, 10%, 13Mhz; Product Range Bourns Jw Miller 63K2881
RF CHOKE, 12UH, 3.1A, 10%, 13MHZ; Product Range:6000 Series; Inductance:12µH; DC Current Rating:3.1A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:13MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes

RF CHOKE, 12UH, 3.1A, 10%, 13MHZ; Product Range:6000 Series; Inductance:12µH; DC Current Rating:3.1A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:13MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M8617-ND 71-6000-120K-RC 63K2881
Product Name Fixed Inductors 12UH 3.1A 50 MOHM Inductor and Choke Rf Choke, 12Uh, 3.1A, 10%, 13Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J393JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
4.7uH 100KHz 13.5A Inductor and Choke - 71-DQ1280-4R7M - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4.7 microH
Inductance Tolerance 20 (+/- %)
Molded / Shielded Shielded
View Details
Fixed Inductors - 0603AF-681XJEW - 904638-0603AF-681XJEW - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details