Bourns, Inc. Fixed Inductors 6000-102K

Description
1mH Unshielded Wirewound Inductor 510mA 2.9Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 510mA 2.9Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6031-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6031-ND
Fixed Inductors M6031-ND
1mH Unshielded Wirewound Inductor 510mA 2.9Ohm Max Radial, Vertical Cylinder

1mH Unshielded Wirewound Inductor 510mA 2.9Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6031-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Power Inductors - 2176780-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
Specs
Application RF Choke
View Details