Bourns, Inc. 1MH 510MA 2.9 OHM Inductor and Choke 6000-102K-RC

Description
FIXED IND 1MH 510MA 2.9 OHM TH Product overview: 6000-102K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 510MA, 2.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 510MA, 2.9 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6000-102K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1MH 510MA 2.9 OHM TH Product overview: 6000-102K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 510MA, 2.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 510MA, 2.9 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6000-102K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1MH 510MA 2.9 OHM Inductor and Choke - 71-6000-102K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MH 510MA 2.9 OHM Inductor and Choke
71-6000-102K-RC
1MH 510MA 2.9 OHM Inductor and Choke 71-6000-102K-RC
FIXED IND 1MH 510MA 2.9 OHM TH Product overview: 6000-102K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 510MA, 2.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 510MA, 2.9 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6000-102K-RC can be used for catalog matching and distributor lookup.

FIXED IND 1MH 510MA 2.9 OHM TH Product overview: 6000-102K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 510MA, 2.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 510MA, 2.9 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6000-102K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8640-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8640-ND
Fixed Inductors M8640-ND
1mH Unshielded Wirewound Inductor 510mA 2.9Ohm Max Radial, Vertical Cylinder

1mH Unshielded Wirewound Inductor 510mA 2.9Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Rf Choke, 1Mh, 510Ma, 10%, 1.3Mhz; Product Range Bourns Jw Miller - 63K2880 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 1Mh, 510Ma, 10%, 1.3Mhz; Product Range Bourns Jw Miller
63K2880
Rf Choke, 1Mh, 510Ma, 10%, 1.3Mhz; Product Range Bourns Jw Miller 63K2880
RF CHOKE, 1MH, 510MA, 10%, 1.3MHZ; Product Range:6000 Series; Inductance:1mH; DC Current Rating:510mA; DC Resistance Max:2.9ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:1.3MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes

RF CHOKE, 1MH, 510MA, 10%, 1.3MHZ; Product Range:6000 Series; Inductance:1mH; DC Current Rating:510mA; DC Resistance Max:2.9ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:1.3MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - 6000-102K-RC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
6000-102K-RC
Fixed Inductors 6000-102K-RC
FIXED IND 1MH 510MA 2.9 OHM TH

FIXED IND 1MH 510MA 2.9 OHM TH

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number 71-6000-102K-RC M8640-ND 63K2880 6000-102K-RC
Product Name 1MH 510MA 2.9 OHM Inductor and Choke Fixed Inductors Rf Choke, 1Mh, 510Ma, 10%, 1.3Mhz; Product Range Bourns Jw Miller Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 1000 microH 1000 microH 1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5000uH 15A 0.017Ohm Inductor and Choke - 839-DKIP-0231-1505 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details