Bourns, Inc. Fixed Inductors 6000-100K-TR-RC

Description
10µH Unshielded Wirewound Inductor 3.4A 45mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 3.4A 45mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-6000-100K-TR-RCTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor 3.4A 45mOhm Max Radial, Vertical Cylinder

10µH Unshielded Wirewound Inductor 3.4A 45mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-6000-100K-TR-RCTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N4 0402CS-2N4XJRW , 0402CS-2N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKIH-3242-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details