Bourns, Inc. Fixed Inductors 5900-8R2-RC

Description
8.2µH Unshielded Wirewound Inductor 5A 17mOhm Max Axial
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 5A 17mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5900-8R2-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5900-8R2-RC-ND
Fixed Inductors 5900-8R2-RC-ND
8.2µH Unshielded Wirewound Inductor 5A 17mOhm Max Axial

8.2µH Unshielded Wirewound Inductor 5A 17mOhm Max Axial

Buy Now Datasheet
Choke, 8.2Uh, ±10%, Axial; Product Range Bourns Jw Miller - 63K3903 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 8.2Uh, ±10%, Axial; Product Range Bourns Jw Miller
63K3903
Choke, 8.2Uh, ±10%, Axial; Product Range Bourns Jw Miller 63K3903
CHOKE, 8.2UH, ±10%, AXIAL; Product Range:5900 Series; Inductance:8.2µH; DC Current Rating:4A; DC Resistance Max:0.013ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

CHOKE, 8.2UH, ±10%, AXIAL; Product Range:5900 Series; Inductance:8.2µH; DC Current Rating:4A; DC Resistance Max:0.013ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 5900-8R2-RC-ND 63K3903
Product Name Fixed Inductors Choke, 8.2Uh, ±10%, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J334JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 0.009uH 250MHz 0.68A Inductor and Choke - 71-0402CS-9N0XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0090 microH
Inductance Tolerance 2 (+/- %)
View Details