Bourns, Inc. Fixed Inductors 5900-823-RC

Description
82mH Unshielded Wirewound Inductor 79mA 65Ohm Max Axial
Request a Quote Datasheet
Description
82mH Unshielded Wirewound Inductor 79mA 65Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5900-823-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5900-823-RC-ND
Fixed Inductors 5900-823-RC-ND
82mH Unshielded Wirewound Inductor 79mA 65Ohm Max Axial

82mH Unshielded Wirewound Inductor 79mA 65Ohm Max Axial

Buy Now Datasheet
Choke, 82Mh, +10%, Axial; Product Range Bourns Jw Miller - 63K3907 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 82Mh, +10%, Axial; Product Range Bourns Jw Miller
63K3907
Choke, 82Mh, +10%, Axial; Product Range Bourns Jw Miller 63K3907
CHOKE, 82MH, +10%, AXIAL; Product Range:5900 Series; Inductance:82mH; DC Current Rating:65mA; DC Resistance Max:79.3ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

CHOKE, 82MH, +10%, AXIAL; Product Range:5900 Series; Inductance:82mH; DC Current Rating:65mA; DC Resistance Max:79.3ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 5900-823-RC-ND 63K3907
Product Name Fixed Inductors Choke, 82Mh, +10%, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2623JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 5-1624113-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.2500 microH
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-3N3 016008C-3N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details