Bourns, Inc. Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules 5900-822-RC

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >IGBTs>IGBT Modules Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Current - Saturation (Isat): 65A Shielding: Unshielded DC Resistance (DCR) (Max): 18 mOhm Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >IGBTs>IGBT Modules Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Current - Saturation (Isat): 65A Shielding: Unshielded DC Resistance (DCR) (Max): 18 mOhm Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5900-822-RC is a high-current choke with a ferrite bobbin core, designed for applications requiring high saturation current and low DC resistance. It has an inductance of 8200 μH, a maximum DC resistance of 6.00 Ω, a saturation current of 0.29 A, and a rated current of 0.26 A, with a self-resonant frequency of 0.32 MHz. It operates from -40 °C to +125 °C, features VW-1 rated shrink tubing, and meets RoHS Directive 2002/95/EC and RoHS Recast 2011/65/EU. Its dimensions are 1.12 ± 0.12 inches in length and 0.90 inches in diameter.

Datasheet Summary
Powered by GS/AI

The 5900-822-RC is a high-current choke with a ferrite bobbin core, designed for applications requiring high saturation current and low DC resistance. It has an inductance of 8200 μH, a maximum DC resistance of 6.00 Ω, a saturation current of 0.29 A, and a rated current of 0.26 A, with a self-resonant frequency of 0.32 MHz. It operates from -40 °C to +125 °C, features VW-1 rated shrink tubing, and meets RoHS Directive 2002/95/EC and RoHS Recast 2011/65/EU. Its dimensions are 1.12 ± 0.12 inches in length and 0.90 inches in diameter.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >IGBTs>IGBT Modules Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Current - Saturation (Isat): 65A Shielding: Unshielded DC Resistance (DCR) (Max): 18 mOhm Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Discrete Semiconductor Products>Transistors>IGBTs>IGBT Modules
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Current - Saturation (Isat): 65A
Shielding: Unshielded
DC Resistance (DCR) (Max): 18 mOhm
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Name Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Transistor Type Bipolar RF
Polarity NPN; NPN
Transistor Technology / Material SILICON
View Details
IGBT Module - 55083898 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
20 V, 2 A PNP medium power transistors - BC69-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers