Bourns, Inc. Fixed Inductors 5900-821-RC

Description
820µH Unshielded Wirewound Inductor 850mA 580mOhm Max Axial
Request a Quote Datasheet
Description
820µH Unshielded Wirewound Inductor 850mA 580mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5900-821-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5900-821-RC-ND
Fixed Inductors 5900-821-RC-ND
820µH Unshielded Wirewound Inductor 850mA 580mOhm Max Axial

820µH Unshielded Wirewound Inductor 850mA 580mOhm Max Axial

Buy Now Datasheet
Choke, 820Uh, ±10%, Axial; Product Range Bourns Jw Miller - 63K3905 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 820Uh, ±10%, Axial; Product Range Bourns Jw Miller
63K3905
Choke, 820Uh, ±10%, Axial; Product Range Bourns Jw Miller 63K3905
CHOKE, 820UH, ±10%, AXIAL; Product Range:5900 Series; Inductance:820µH; DC Current Rating:800mA; DC Resistance Max:0.655ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:- RoHS Compliant: Yes

CHOKE, 820UH, ±10%, AXIAL; Product Range:5900 Series; Inductance:820µH; DC Current Rating:800mA; DC Resistance Max:0.655ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 5900-821-RC-ND 63K3905
Product Name Fixed Inductors Choke, 820Uh, ±10%, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-80U - Triad Magnetics
Specs
Rated DC Current 20000 milliamps
DCR 4 ohms
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details