Bourns, Inc. Fixed Inductors 5900-820-RC

Description
82µH Unshielded Wirewound Inductor 2.3A 78mOhm Max Axial
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 2.3A 78mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8323-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8323-ND
Fixed Inductors M8323-ND
82µH Unshielded Wirewound Inductor 2.3A 78mOhm Max Axial

82µH Unshielded Wirewound Inductor 2.3A 78mOhm Max Axial

Buy Now Datasheet
Choke, 82Uh, +10%, Axial; Product Range Bourns Jw Miller - 63K3904 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 82Uh, +10%, Axial; Product Range Bourns Jw Miller
63K3904
Choke, 82Uh, +10%, Axial; Product Range Bourns Jw Miller 63K3904
CHOKE, 82UH, +10%, AXIAL; Product Range:5900 Series; Inductance:82µH; DC Current Rating:2A; DC Resistance Max:0.06ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

CHOKE, 82UH, +10%, AXIAL; Product Range:5900 Series; Inductance:82µH; DC Current Rating:2A; DC Resistance Max:0.06ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M8323-ND 63K3904
Product Name Fixed Inductors Choke, 82Uh, +10%, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2424-015 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5200 to 200 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details