6.8µH Unshielded Wirewound Inductor 5.2A 16mOhm Max Axial
CHOKE, 6.8UH, ±10%, AXIAL; Product Range:5900 Series; Inductance:6.8µH; DC Current Rating:4A; DC Resistance Max:0.011ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | 5900-6R8-RC-ND | 63K3898 |
| Product Name | Fixed Inductors | Choke, 6.8Uh, ±10%, Axial; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Mounting Option | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |