Bourns, Inc. Fixed Inductors 5900-682-RC

Description
6.8mH Unshielded Wirewound Inductor 280mA 5.4Ohm Max Axial
Request a Quote Datasheet
Description
6.8mH Unshielded Wirewound Inductor 280mA 5.4Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5900-682-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5900-682-RC-ND
Fixed Inductors 5900-682-RC-ND
6.8mH Unshielded Wirewound Inductor 280mA 5.4Ohm Max Axial

6.8mH Unshielded Wirewound Inductor 280mA 5.4Ohm Max Axial

Buy Now Datasheet
Choke, 6.8Mh, +10%, Axial; Product Range Bourns Jw Miller - 63K3901 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 6.8Mh, +10%, Axial; Product Range Bourns Jw Miller
63K3901
Choke, 6.8Mh, +10%, Axial; Product Range Bourns Jw Miller 63K3901
CHOKE, 6.8MH, +10%, AXIAL; Product Range:5900 Series; Inductance:6.8mH; DC Current Rating:250mA; DC Resistance Max:5.69ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

CHOKE, 6.8MH, +10%, AXIAL; Product Range:5900 Series; Inductance:6.8mH; DC Current Rating:250mA; DC Resistance Max:5.69ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 5900-682-RC-ND 63K3901
Product Name Fixed Inductors Choke, 6.8Mh, +10%, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET3542-058 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4700 to 150 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD121PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers