Bourns, Inc. Fixed Inductors 5900-681

Description
680µH Unshielded Wirewound Inductor 900mA 515mOhm Max Axial
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 900mA 515mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M5928-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M5928-ND
Fixed Inductors M5928-ND
680µH Unshielded Wirewound Inductor 900mA 515mOhm Max Axial

680µH Unshielded Wirewound Inductor 900mA 515mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M5928-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J225JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176638-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 120 microH
View Details
0402AF Ferrite Chip Inductors - 0402AF-330 0402AF-330XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details