Bourns, Inc. Fixed Inductors 5900-680-RC

Description
68µH Unshielded Wirewound Inductor 2.8A 56mOhm Max Axial
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 2.8A 56mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8322-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8322-ND
Fixed Inductors M8322-ND
68µH Unshielded Wirewound Inductor 2.8A 56mOhm Max Axial

68µH Unshielded Wirewound Inductor 2.8A 56mOhm Max Axial

Buy Now Datasheet
68UH 2.8A 56 MOHM Inductor and Choke - 71-5900-680-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68UH 2.8A 56 MOHM Inductor and Choke
71-5900-680-RC
68UH 2.8A 56 MOHM Inductor and Choke 71-5900-680-RC
FIXED IND 68UH 2.8A 56 MOHM TH Product overview: 5900-680-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 2.8A, 56 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 2.8A, 56 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-680-RC can be used for catalog matching and distributor lookup.

FIXED IND 68UH 2.8A 56 MOHM TH Product overview: 5900-680-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 2.8A, 56 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 2.8A, 56 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-680-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke, 68Uh, +10%, Axial; Product Range Bourns Jw Miller - 63K3899 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 68Uh, +10%, Axial; Product Range Bourns Jw Miller
63K3899
Choke, 68Uh, +10%, Axial; Product Range Bourns Jw Miller 63K3899
CHOKE, 68UH, +10%, AXIAL; Product Range:5900 Series; Inductance:68µH; DC Current Rating:2.5A; DC Resistance Max:0.047ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

CHOKE, 68UH, +10%, AXIAL; Product Range:5900 Series; Inductance:68µH; DC Current Rating:2.5A; DC Resistance Max:0.047ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M8322-ND 71-5900-680-RC 63K3899
Product Name Fixed Inductors 68UH 2.8A 56 MOHM Inductor and Choke Choke, 68Uh, +10%, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 1.39 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J124JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details