Bourns, Inc. Fixed Inductors 5900-5R6-RC

Description
5.6µH Unshielded Wirewound Inductor 5.4A 15mOhm Max Axial
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 5.4A 15mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5900-5R6-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5900-5R6-RC-ND
Fixed Inductors 5900-5R6-RC-ND
5.6µH Unshielded Wirewound Inductor 5.4A 15mOhm Max Axial

5.6µH Unshielded Wirewound Inductor 5.4A 15mOhm Max Axial

Buy Now Datasheet
Choke, 5.6Uh, ±10%, Axial; Product Range Bourns Jw Miller - 63K3893 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 5.6Uh, ±10%, Axial; Product Range Bourns Jw Miller
63K3893
Choke, 5.6Uh, ±10%, Axial; Product Range Bourns Jw Miller 63K3893
CHOKE, 5.6UH, ±10%, AXIAL; Product Range:5900 Series; Inductance:5.6µH; DC Current Rating:4A; DC Resistance Max:0.011ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

CHOKE, 5.6UH, ±10%, AXIAL; Product Range:5900 Series; Inductance:5.6µH; DC Current Rating:4A; DC Resistance Max:0.011ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 5900-5R6-RC-ND 63K3893
Product Name Fixed Inductors Choke, 5.6Uh, ±10%, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE500PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0250 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J104JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402AF Ferrite Chip Inductors - 0402AF-220 0402AF-220XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details