Bourns, Inc. Fixed Inductors 5900-560-RC

Description
56µH Unshielded Wirewound Inductor 2.9A 50mOhm Max Axial
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 2.9A 50mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5900-560-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5900-560-RC-ND
Fixed Inductors 5900-560-RC-ND
56µH Unshielded Wirewound Inductor 2.9A 50mOhm Max Axial

56µH Unshielded Wirewound Inductor 2.9A 50mOhm Max Axial

Buy Now Datasheet
56UH 2.9A 50 MOHM Inductor and Choke - 71-5900-560-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56UH 2.9A 50 MOHM Inductor and Choke
71-5900-560-RC
56UH 2.9A 50 MOHM Inductor and Choke 71-5900-560-RC
FIXED IND 56UH 2.9A 50 MOHM TH Product overview: 5900-560-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56UH, 2.9A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56UH, 2.9A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-560-RC can be used for catalog matching and distributor lookup.

FIXED IND 56UH 2.9A 50 MOHM TH Product overview: 5900-560-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56UH, 2.9A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56UH, 2.9A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-560-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke, 56Uh, +10%, Axial; Product Range Bourns Jw Miller - 63K3894 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 56Uh, +10%, Axial; Product Range Bourns Jw Miller
63K3894
Choke, 56Uh, +10%, Axial; Product Range Bourns Jw Miller 63K3894
CHOKE, 56UH, +10%, AXIAL; Product Range:5900 Series; Inductance:56µH; DC Current Rating:3.2A; DC Resistance Max:0.037ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

CHOKE, 56UH, +10%, AXIAL; Product Range:5900 Series; Inductance:56µH; DC Current Rating:3.2A; DC Resistance Max:0.037ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 5900-560-RC-ND 71-5900-560-RC 63K3894
Product Name Fixed Inductors 56UH 2.9A 50 MOHM Inductor and Choke Choke, 56Uh, +10%, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2334JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1-1879023-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0700 microH
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - DFK-175-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details