Bourns, Inc. Fixed Inductors 5900-473-RC

Description
47mH Unshielded Wirewound Inductor 100mA 40Ohm Max Axial
Request a Quote Datasheet
Description
47mH Unshielded Wirewound Inductor 100mA 40Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5900-473-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5900-473-RC-ND
Fixed Inductors 5900-473-RC-ND
47mH Unshielded Wirewound Inductor 100mA 40Ohm Max Axial

47mH Unshielded Wirewound Inductor 100mA 40Ohm Max Axial

Buy Now Datasheet
Choke, 47Mh, +10%, Axial; Product Range Bourns Jw Miller - 63K3892 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 47Mh, +10%, Axial; Product Range Bourns Jw Miller
63K3892
Choke, 47Mh, +10%, Axial; Product Range Bourns Jw Miller 63K3892
CHOKE, 47MH, +10%, AXIAL; Product Range:5900 Series; Inductance:47mH; DC Current Rating:100mA; DC Resistance Max:36.1ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

CHOKE, 47MH, +10%, AXIAL; Product Range:5900 Series; Inductance:47mH; DC Current Rating:100mA; DC Resistance Max:36.1ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 5900-473-RC-ND 63K3892
Product Name Fixed Inductors Choke, 47Mh, +10%, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details
Leaded Inductors - 1048420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 1674-CL0402-2334JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details