Bourns, Inc. Fixed Inductors 5900-470-RC

Description
47µH Unshielded Wirewound Inductor 3.1A 45mOhm Max Axial
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 3.1A 45mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8321-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8321-ND
Fixed Inductors M8321-ND
47µH Unshielded Wirewound Inductor 3.1A 45mOhm Max Axial

47µH Unshielded Wirewound Inductor 3.1A 45mOhm Max Axial

Buy Now Datasheet
47UH 3.1A 45 MOHM Inductor and Choke - 71-5900-470-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47UH 3.1A 45 MOHM Inductor and Choke
71-5900-470-RC
47UH 3.1A 45 MOHM Inductor and Choke 71-5900-470-RC
FIXED IND 47UH 3.1A 45 MOHM TH Product overview: 5900-470-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 3.1A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 3.1A, 45 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-470-RC can be used for catalog matching and distributor lookup.

FIXED IND 47UH 3.1A 45 MOHM TH Product overview: 5900-470-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 3.1A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 3.1A, 45 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-470-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 5900-470-RC
907513-5900-470-RC
Fixed Inductors - 5900-470-RC 907513-5900-470-RC
Manufacturer: Bourns Inc. Win Source Part Number: 907513-5900-470-RC Series: 5900 Operating Temperature Range: -55°C ~ 105°C Features: Unshielded Wirewound Inductor 45mOhm Max Axial Package: Tray Package: Axial Mounting: Through Hole Family Name: 5900 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 864 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: M8321, 5900470RC

Manufacturer: Bourns Inc.
Win Source Part Number: 907513-5900-470-RC
Series: 5900
Operating Temperature Range: -55°C ~ 105°C
Features: Unshielded Wirewound Inductor 45mOhm Max Axial
Package: Tray
Package: Axial
Mounting: Through Hole
Family Name: 5900
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 864
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: M8321, 5900470RC

Buy Now Datasheet
Choke, 47Uh, +10%, Axial; Product Range Bourns Jw Miller - 63K3889 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 47Uh, +10%, Axial; Product Range Bourns Jw Miller
63K3889
Choke, 47Uh, +10%, Axial; Product Range Bourns Jw Miller 63K3889
CHOKE, 47UH, +10%, AXIAL; Product Range:5900 Series; Inductance:47µH; DC Current Rating:4A; DC Resistance Max:0.035ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

CHOKE, 47UH, +10%, AXIAL; Product Range:5900 Series; Inductance:47µH; DC Current Rating:4A; DC Resistance Max:0.035ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M8321-ND 71-5900-470-RC 907513-5900-470-RC 63K3889
Product Name Fixed Inductors 47UH 3.1A 45 MOHM Inductor and Choke Fixed Inductors - 5900-470-RC Choke, 47Uh, +10%, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Molded SMD Inductors - 1-2176737-9 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0056 microH
View Details
Inductor and Choke - 71-0302CS-7N4XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers