Bourns, Inc. Fixed Inductors 5900-390-RC

Description
39µH Unshielded Wirewound Inductor 3.3A 39mOhm Max Axial
Request a Quote Datasheet
Description
39µH Unshielded Wirewound Inductor 3.3A 39mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5900-390-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5900-390-RC-ND
Fixed Inductors 5900-390-RC-ND
39µH Unshielded Wirewound Inductor 3.3A 39mOhm Max Axial

39µH Unshielded Wirewound Inductor 3.3A 39mOhm Max Axial

Buy Now Datasheet
Choke, 39Uh, +10%, Axial; Product Range Bourns Jw Miller - 63K3884 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 39Uh, +10%, Axial; Product Range Bourns Jw Miller
63K3884
Choke, 39Uh, +10%, Axial; Product Range Bourns Jw Miller 63K3884
CHOKE, 39UH, +10%, AXIAL; Product Range:5900 Series; Inductance:39µH; DC Current Rating:4A; DC Resistance Max:0.033ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

CHOKE, 39UH, +10%, AXIAL; Product Range:5900 Series; Inductance:39µH; DC Current Rating:4A; DC Resistance Max:0.033ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 5900-390-RC-ND 63K3884
Product Name Fixed Inductors Choke, 39Uh, +10%, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-597-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIRCH-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers