Bourns, Inc. Fixed Inductors 5900-331

Description
330µH Unshielded Wirewound Inductor 1.2A 285mOhm Max Axial
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 1.2A 285mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M5924-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M5924-ND
Fixed Inductors M5924-ND
330µH Unshielded Wirewound Inductor 1.2A 285mOhm Max Axial

330µH Unshielded Wirewound Inductor 1.2A 285mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M5924-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J394JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
250MHz 680mA Inductor and Choke - 71-0402CS-7N5XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 5 (+/- %)
View Details