Manufacturer: Bourns Inc.
Win Source Part Number: 856603-5900-331-RC
Series: 5900
Features: 330 µH Inductor 1.2 A
Package: Tray
Family Name: 5900
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 864
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 5900331RC, M8328
FIXED IND 330UH 1.2A 285 MOHM TH Product overview: 5900-331-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 1.2A, 285 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 1.2A, 285 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-331-RC can be used for catalog matching and distributor lookup.
330µH Unshielded Wirewound Inductor 1.2A 285mOhm Max Axial
CHOKE, 330UH, +10%, AXIAL; Product Range:5900 Series; Inductance:330µH; DC Current Rating:1.6A; DC Resistance Max:0.212ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes
CHOKE,AXIAL HIGH CURRENT; 330UH; +/-10%; 0.212 OHM MAX DCR; 2500VRMS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors | Inductors, Coils, and Chokes |
| Product Number | 856603-5900-331-RC | 71-5900-331-RC | M8328-ND | 63K3881 | 70154354 |
| Product Name | Fixed Inductors - 5900-331-RC | 330UH 1.2A 285 MOHM Inductor and Choke | Fixed Inductors | Choke, 330Uh, +10%, Axial; Product Range Bourns Jw Miller | CHOKE,AXIAL HIGH CURRENT; 330UH; +/-10%; 0.212 OHM MAX DCR; 2500VRMS |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Mounting Option | Through Hole | Through Hole | |||
| Technology | Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |||
| Inductance Range | 330 microH | 330 microH |