Bourns, Inc. Fixed Inductors 5900-272-RC

Description
2.7mH Unshielded Wirewound Inductor 410mA 2.5Ohm Max Axial
Request a Quote
Description
2.7mH Unshielded Wirewound Inductor 410mA 2.5Ohm Max Axial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns Jw Miller Choke, part number 63K3877, features an inductance of 2.7 mH with a tolerance of ±10%. It is designed for high current applications, with a maximum DC current rating of 400 mA and a maximum DC resistance of 2.06 ohms. The choke is constructed with a ferrite bobbin core and is covered with VW-1 rated shrink tubing for enhanced safety. It operates effectively within a temperature range of -55 to +105 °C and has a dielectric strength of 2500 Vrms. This component is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Bourns Jw Miller Choke, part number 63K3877, features an inductance of 2.7 mH with a tolerance of ±10%. It is designed for high current applications, with a maximum DC current rating of 400 mA and a maximum DC resistance of 2.06 ohms. The choke is constructed with a ferrite bobbin core and is covered with VW-1 rated shrink tubing for enhanced safety. It operates effectively within a temperature range of -55 to +105 °C and has a dielectric strength of 2500 Vrms. This component is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5900-272-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5900-272-RC-ND
Fixed Inductors 5900-272-RC-ND
2.7mH Unshielded Wirewound Inductor 410mA 2.5Ohm Max Axial

2.7mH Unshielded Wirewound Inductor 410mA 2.5Ohm Max Axial

Buy Now Datasheet
Choke, 2.7Mh, ±10%, Axial; Product Range Bourns Jw Miller - 63K3877 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 2.7Mh, ±10%, Axial; Product Range Bourns Jw Miller
63K3877
Choke, 2.7Mh, ±10%, Axial; Product Range Bourns Jw Miller 63K3877
CHOKE, 2.7MH, ±10%, AXIAL; Product Range:5900 Series; Inductance:2.7mH; DC Current Rating:400mA; DC Resistance Max:2.06ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

CHOKE, 2.7MH, ±10%, AXIAL; Product Range:5900 Series; Inductance:2.7mH; DC Current Rating:400mA; DC Resistance Max:2.06ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 5900-272-RC-ND 63K3877
Product Name Fixed Inductors Choke, 2.7Mh, ±10%, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2394JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1624117-4 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-39N 026011C-39NXJRW , 026011C-39NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details