Bourns, Inc. Fixed Inductors 5900-270-RC

Description
27µH Unshielded Wirewound Inductor 3.6A 32mOhm Max Axial
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 3.6A 32mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5900-270-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5900-270-RC-ND
Fixed Inductors 5900-270-RC-ND
27µH Unshielded Wirewound Inductor 3.6A 32mOhm Max Axial

27µH Unshielded Wirewound Inductor 3.6A 32mOhm Max Axial

Buy Now Datasheet
Choke, 27Uh, +10%, Axial; Product Range Bourns Jw Miller - 63K3875 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 27Uh, +10%, Axial; Product Range Bourns Jw Miller
63K3875
Choke, 27Uh, +10%, Axial; Product Range Bourns Jw Miller 63K3875
CHOKE, 27UH, +10%, AXIAL; Product Range:5900 Series; Inductance:27µH; DC Current Rating:4A; DC Resistance Max:0.027ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

CHOKE, 27UH, +10%, AXIAL; Product Range:5900 Series; Inductance:27µH; DC Current Rating:4A; DC Resistance Max:0.027ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 5900-270-RC-ND 63K3875
Product Name Fixed Inductors Choke, 27Uh, +10%, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J682JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N3 0201DS-5N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details