Bourns, Inc. 2.2MH 500MA 1.7 OHM Inductor and Choke 5900-222-RC

Description
FIXED IND 2.2MH 500MA 1.7 OHM TH Product overview: 5900-222-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MH, 500MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2MH, 500MA, 1.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-222-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2MH 500MA 1.7 OHM TH Product overview: 5900-222-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MH, 500MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2MH, 500MA, 1.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-222-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2MH 500MA 1.7 OHM Inductor and Choke - 71-5900-222-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2MH 500MA 1.7 OHM Inductor and Choke
71-5900-222-RC
2.2MH 500MA 1.7 OHM Inductor and Choke 71-5900-222-RC
FIXED IND 2.2MH 500MA 1.7 OHM TH Product overview: 5900-222-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MH, 500MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2MH, 500MA, 1.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-222-RC can be used for catalog matching and distributor lookup.

FIXED IND 2.2MH 500MA 1.7 OHM TH Product overview: 5900-222-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MH, 500MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2MH, 500MA, 1.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-222-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8333-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8333-ND
Fixed Inductors M8333-ND
2.2mH Unshielded Wirewound Inductor 500mA 1.7Ohm Max Axial

2.2mH Unshielded Wirewound Inductor 500mA 1.7Ohm Max Axial

Buy Now Datasheet
Choke, 2.2Mh, +10%, Axial; Product Range Bourns Jw Miller - 63K3873 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 2.2Mh, +10%, Axial; Product Range Bourns Jw Miller
63K3873
Choke, 2.2Mh, +10%, Axial; Product Range Bourns Jw Miller 63K3873
CHOKE, 2.2MH, +10%, AXIAL; Product Range:5900 Series; Inductance:2.2mH; DC Current Rating:500mA; DC Resistance Max:2ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

CHOKE, 2.2MH, +10%, AXIAL; Product Range:5900 Series; Inductance:2.2mH; DC Current Rating:500mA; DC Resistance Max:2ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-5900-222-RC M8333-ND 63K3873
Product Name 2.2MH 500MA 1.7 OHM Inductor and Choke Fixed Inductors Choke, 2.2Mh, +10%, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 2200 microH 2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-5N6 0201CT-5N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1660195 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 330 microH
View Details