Bourns, Inc. Fixed Inductors 5900-221-RC

Description
220µH Unshielded Wirewound Inductor 1.5A 185mOhm Max Axial
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 1.5A 185mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8327-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8327-ND
Fixed Inductors M8327-ND
220µH Unshielded Wirewound Inductor 1.5A 185mOhm Max Axial

220µH Unshielded Wirewound Inductor 1.5A 185mOhm Max Axial

Buy Now Datasheet
220UH 1.5A 185 MOHM Inductor and Choke - 71-5900-221-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 1.5A 185 MOHM Inductor and Choke
71-5900-221-RC
220UH 1.5A 185 MOHM Inductor and Choke 71-5900-221-RC
FIXED IND 220UH 1.5A 185 MOHM TH Product overview: 5900-221-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 1.5A, 185 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 1.5A, 185 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-221-RC can be used for catalog matching and distributor lookup.

FIXED IND 220UH 1.5A 185 MOHM TH Product overview: 5900-221-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 1.5A, 185 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 1.5A, 185 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-221-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke, 220Uh, +10%, Axial; Product Range Bourns Jw Miller - 63K3872 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 220Uh, +10%, Axial; Product Range Bourns Jw Miller
63K3872
Choke, 220Uh, +10%, Axial; Product Range Bourns Jw Miller 63K3872
CHOKE, 220UH, +10%, AXIAL; Product Range:5900 Series; Inductance:220µH; DC Current Rating:1.6A; DC Resistance Max:0.162ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

CHOKE, 220UH, +10%, AXIAL; Product Range:5900 Series; Inductance:220µH; DC Current Rating:1.6A; DC Resistance Max:0.162ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M8327-ND 71-5900-221-RC 63K3872
Product Name Fixed Inductors 220UH 1.5A 185 MOHM Inductor and Choke Choke, 220Uh, +10%, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1858208P - RS Components, Ltd.
Specs
Inductance Range 30 microH
Rated DC Current 9200 milliamps
Standards and Certifications RoHS
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-1N3 016008C-1N3XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-3145-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers