Bourns, Inc. Fixed Inductors 5900-183

Description
18mH Unshielded Wirewound Inductor 170mA 14Ohm Max Axial
Request a Quote Datasheet
Description
18mH Unshielded Wirewound Inductor 170mA 14Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M5945-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M5945-ND
Fixed Inductors M5945-ND
18mH Unshielded Wirewound Inductor 170mA 14Ohm Max Axial

18mH Unshielded Wirewound Inductor 170mA 14Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M5945-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2224JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 2176738-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0015 microH
View Details
Automotive 0.015uH 250MHz 0.56A Inductor and Choke - 71-0402CS-15NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0150 microH
Inductance Tolerance 5 (+/- %)
View Details