Bourns, Inc. Fixed Inductors 5900-182-RC

Description
1.8mH Unshielded Wirewound Inductor 530mA 1.5Ohm Max Axial
Request a Quote Datasheet
Description
1.8mH Unshielded Wirewound Inductor 530mA 1.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5900-182-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5900-182-RC-ND
Fixed Inductors 5900-182-RC-ND
1.8mH Unshielded Wirewound Inductor 530mA 1.5Ohm Max Axial

1.8mH Unshielded Wirewound Inductor 530mA 1.5Ohm Max Axial

Buy Now Datasheet
Choke, 1.8Mh, +10%, Axial; Product Range Bourns Jw Miller - 63K3869 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 1.8Mh, +10%, Axial; Product Range Bourns Jw Miller
63K3869
Choke, 1.8Mh, +10%, Axial; Product Range Bourns Jw Miller 63K3869
CHOKE, 1.8MH, +10%, AXIAL; Product Range:5900 Series; Inductance:1.8mH; DC Current Rating:600mA; DC Resistance Max:1.56ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

CHOKE, 1.8MH, +10%, AXIAL; Product Range:5900 Series; Inductance:1.8mH; DC Current Rating:600mA; DC Resistance Max:1.56ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 5900-182-RC-ND 63K3869
Product Name Fixed Inductors Choke, 1.8Mh, +10%, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2223JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1620205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Lead Style Axial; Axial
View Details
Common Mode Chokes - 486-3-108-438-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details