Bourns, Inc. 180UH 1.7A 140 MOHM Inductor and Choke 5900-181-RC

Description
FIXED IND 180UH 1.7A 140 MOHM TH Product overview: 5900-181-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 1.7A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 1.7A, 140 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-181-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 180UH 1.7A 140 MOHM TH Product overview: 5900-181-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 1.7A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 1.7A, 140 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-181-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
180UH 1.7A 140 MOHM Inductor and Choke - 71-5900-181-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180UH 1.7A 140 MOHM Inductor and Choke
71-5900-181-RC
180UH 1.7A 140 MOHM Inductor and Choke 71-5900-181-RC
FIXED IND 180UH 1.7A 140 MOHM TH Product overview: 5900-181-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 1.7A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 1.7A, 140 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-181-RC can be used for catalog matching and distributor lookup.

FIXED IND 180UH 1.7A 140 MOHM TH Product overview: 5900-181-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 1.7A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 1.7A, 140 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-181-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8326-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8326-ND
Fixed Inductors M8326-ND
180µH Unshielded Wirewound Inductor 1.7A 140mOhm Max Axial

180µH Unshielded Wirewound Inductor 1.7A 140mOhm Max Axial

Buy Now Datasheet
Choke, 180Uh, +10%, Axial; Product Range Bourns Jw Miller - 63K3868 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 180Uh, +10%, Axial; Product Range Bourns Jw Miller
63K3868
Choke, 180Uh, +10%, Axial; Product Range Bourns Jw Miller 63K3868
CHOKE, 180UH, +10%, AXIAL; Product Range:5900 Series; Inductance:180µH; DC Current Rating:1.6A; DC Resistance Max:0.15ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

CHOKE, 180UH, +10%, AXIAL; Product Range:5900 Series; Inductance:180µH; DC Current Rating:1.6A; DC Resistance Max:0.15ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-5900-181-RC M8326-ND 63K3868
Product Name 180UH 1.7A 140 MOHM Inductor and Choke Fixed Inductors Choke, 180Uh, +10%, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 180 microH 180 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5777-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8109 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 30000 to ? microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers