Bourns, Inc. Fixed Inductors 5900-180

Description
18µH Unshielded Wirewound Inductor 4A 27mOhm Max Axial
Request a Quote Datasheet
Description
18µH Unshielded Wirewound Inductor 4A 27mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M5909-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M5909-ND
Fixed Inductors M5909-ND
18µH Unshielded Wirewound Inductor 4A 27mOhm Max Axial

18µH Unshielded Wirewound Inductor 4A 27mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M5909-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5701-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers