Bourns, Inc. Fixed Inductors 5900-123-RC

Description
12mH Unshielded Wirewound Inductor 220mA 8.5Ohm Max Axial
Request a Quote Datasheet
Description
12mH Unshielded Wirewound Inductor 220mA 8.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5900-123-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5900-123-RC-ND
Fixed Inductors 5900-123-RC-ND
12mH Unshielded Wirewound Inductor 220mA 8.5Ohm Max Axial

12mH Unshielded Wirewound Inductor 220mA 8.5Ohm Max Axial

Buy Now Datasheet
Choke, 12Mh, ±10%, Axial; Product Range Bourns Jw Miller - 63K3862 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 12Mh, ±10%, Axial; Product Range Bourns Jw Miller
63K3862
Choke, 12Mh, ±10%, Axial; Product Range Bourns Jw Miller 63K3862
CHOKE, 12MH, ±10%, AXIAL; Product Range:5900 Series; Inductance:12mH; DC Current Rating:200mA; DC Resistance Max:9.21ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

CHOKE, 12MH, ±10%, AXIAL; Product Range:5900 Series; Inductance:12mH; DC Current Rating:200mA; DC Resistance Max:9.21ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 5900-123-RC-ND 63K3862
Product Name Fixed Inductors Choke, 12Mh, ±10%, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC05E088TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 114
View Details
High Frequency & RF Inductors - 2176086-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0020 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-5N6 016008C-5N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details