Bourns, Inc. Fixed Inductors 5900-120-RC

Description
12µH Unshielded Wirewound Inductor 4.6A 21mOhm Max Axial
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 4.6A 21mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5900-120-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5900-120-RC-ND
Fixed Inductors 5900-120-RC-ND
12µH Unshielded Wirewound Inductor 4.6A 21mOhm Max Axial

12µH Unshielded Wirewound Inductor 4.6A 21mOhm Max Axial

Buy Now Datasheet
Choke, 12Uh, ±10%, Axial; Product Range Bourns Jw Miller - 63K3859 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 12Uh, ±10%, Axial; Product Range Bourns Jw Miller
63K3859
Choke, 12Uh, ±10%, Axial; Product Range Bourns Jw Miller 63K3859
CHOKE, 12UH, ±10%, AXIAL; Product Range:5900 Series; Inductance:12µH; DC Current Rating:4A; DC Resistance Max:0.019ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

CHOKE, 12UH, ±10%, AXIAL; Product Range:5900 Series; Inductance:12µH; DC Current Rating:4A; DC Resistance Max:0.019ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 5900-120-RC-ND 63K3859
Product Name Fixed Inductors Choke, 12Uh, ±10%, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10 microH
Q Factor 70
View Details
Common Mode Chokes - 486-DKFP-C21C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD300PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0150 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers