Bourns, Inc. Fixed Inductors 5900-103

Description
10mH Unshielded Wirewound Inductor 230mA 7.6Ohm Max Axial
Request a Quote Datasheet
Description
10mH Unshielded Wirewound Inductor 230mA 7.6Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M5942-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M5942-ND
Fixed Inductors M5942-ND
10mH Unshielded Wirewound Inductor 230mA 7.6Ohm Max Axial

10mH Unshielded Wirewound Inductor 230mA 7.6Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M5942-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 1-1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6000 ohms
Impedance 220 ohms
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-24N 016008C-24NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details