Bourns, Inc. 10MH 230MA 7.6 OHM Inductor and Choke 5900-103-RC

Description
FIXED IND 10MH 230MA 7.6 OHM TH Product overview: 5900-103-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH, 230MA, 7.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10MH, 230MA, 7.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-103-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10MH 230MA 7.6 OHM TH Product overview: 5900-103-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH, 230MA, 7.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10MH, 230MA, 7.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-103-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10MH 230MA 7.6 OHM Inductor and Choke - 71-5900-103-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MH 230MA 7.6 OHM Inductor and Choke
71-5900-103-RC
10MH 230MA 7.6 OHM Inductor and Choke 71-5900-103-RC
FIXED IND 10MH 230MA 7.6 OHM TH Product overview: 5900-103-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH, 230MA, 7.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10MH, 230MA, 7.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-103-RC can be used for catalog matching and distributor lookup.

FIXED IND 10MH 230MA 7.6 OHM TH Product overview: 5900-103-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH, 230MA, 7.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10MH, 230MA, 7.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-103-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8336-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8336-ND
Fixed Inductors M8336-ND
10mH Unshielded Wirewound Inductor 230mA 7.6Ohm Max Axial

10mH Unshielded Wirewound Inductor 230mA 7.6Ohm Max Axial

Buy Now Datasheet
Choke, 10Mh, +10%, Axial; Product Range Bourns Jw Miller - 63K3857 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 10Mh, +10%, Axial; Product Range Bourns Jw Miller
63K3857
Choke, 10Mh, +10%, Axial; Product Range Bourns Jw Miller 63K3857
CHOKE, 10MH, +10%, AXIAL; Product Range:5900 Series; Inductance:10mH; DC Current Rating:250mA; DC Resistance Max:7.3ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

CHOKE, 10MH, +10%, AXIAL; Product Range:5900 Series; Inductance:10mH; DC Current Rating:250mA; DC Resistance Max:7.3ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-5900-103-RC M8336-ND 63K3857
Product Name 10MH 230MA 7.6 OHM Inductor and Choke Fixed Inductors Choke, 10Mh, +10%, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 10000 microH 10000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 38.7 to ? microH
Rated DC Current 9700 milliamps
View Details
4 suppliers
Fixed Inductors - 1674-CL0603-2103JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details