The Bourns Jw Miller Choke, part number 63K3856, features an inductance of 1 mH with a tolerance of ±10%. It is designed for high current applications, with a rated current of 800 mA and a maximum DC resistance of 0.844 ohms. The choke is constructed with a ferrite bobbin core and is covered with VW-1 rated shrink tubing for enhanced safety. It has a dielectric strength of 2500 Vrms and operates effectively within a temperature range of -40 to +125 °C. This component is RoHS compliant, adhering to environmental regulations.
1mH Unshielded Wirewound Inductor 710mA 830mOhm Max Axial
FIXED IND 1MH 710MA 830 MOHM TH Product overview: 5900-102-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 710MA, 830 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 710MA, 830 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-102-RC can be used for catalog matching and distributor lookup.
CHOKE, 1MH, +10%, AXIAL; Product Range:5900 Series; Inductance:1mH; DC Current Rating:800mA; DC Resistance Max:0.844ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | M8332-ND | 71-5900-102-RC | 63K3856 |
| Product Name | Fixed Inductors | 1MH 710MA 830 MOHM Inductor and Choke | Choke, 1Mh, +10%, Axial; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Mounting Option | Through Hole | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |