Bourns, Inc. Fixed Inductors 5900-101-RC

Description
100µH Unshielded Wirewound Inductor 2.2A 86mOhm Max Axial
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 2.2A 86mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8324-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8324-ND
Fixed Inductors M8324-ND
100µH Unshielded Wirewound Inductor 2.2A 86mOhm Max Axial

100µH Unshielded Wirewound Inductor 2.2A 86mOhm Max Axial

Buy Now Datasheet
100UH 2.2A 86 MOHM Inductor and Choke - 71-5900-101-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 2.2A 86 MOHM Inductor and Choke
71-5900-101-RC
100UH 2.2A 86 MOHM Inductor and Choke 71-5900-101-RC
FIXED IND 100UH 2.2A 86 MOHM TH Product overview: 5900-101-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 2.2A, 86 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 2.2A, 86 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-101-RC can be used for catalog matching and distributor lookup.

FIXED IND 100UH 2.2A 86 MOHM TH Product overview: 5900-101-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 2.2A, 86 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 2.2A, 86 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-101-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke, 100Uh, +10%, Axial; Product Range Bourns Jw Miller - 63K3855 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 100Uh, +10%, Axial; Product Range Bourns Jw Miller
63K3855
Choke, 100Uh, +10%, Axial; Product Range Bourns Jw Miller 63K3855
CHOKE, 100UH, +10%, AXIAL; Product Range:5900 Series; Inductance:100µH; DC Current Rating:1.6A; DC Resistance Max:0.09ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

CHOKE, 100UH, +10%, AXIAL; Product Range:5900 Series; Inductance:100µH; DC Current Rating:1.6A; DC Resistance Max:0.09ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M8324-ND 71-5900-101-RC 63K3855
Product Name Fixed Inductors 100UH 2.2A 86 MOHM Inductor and Choke Choke, 100Uh, +10%, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

300uH 16A 25mOhm Inductor and Choke - 839-DLFL-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Radial; Radial
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details