Bourns, Inc. Fixed Inductors 5900-100-RC

Description
10µH Unshielded Wirewound Inductor 4.7A 19mOhm Max Axial
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 4.7A 19mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8318-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8318-ND
Fixed Inductors M8318-ND
10µH Unshielded Wirewound Inductor 4.7A 19mOhm Max Axial

10µH Unshielded Wirewound Inductor 4.7A 19mOhm Max Axial

Buy Now Datasheet
Choke, 10Uh, +10%, Axial; Product Range Bourns Jw Miller - 63K3854 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 10Uh, +10%, Axial; Product Range Bourns Jw Miller
63K3854
Choke, 10Uh, +10%, Axial; Product Range Bourns Jw Miller 63K3854
CHOKE, 10UH, +10%, AXIAL; Product Range:5900 Series; Inductance:10µH; DC Current Rating:4A; DC Resistance Max:0.017ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

CHOKE, 10UH, +10%, AXIAL; Product Range:5900 Series; Inductance:10µH; DC Current Rating:4A; DC Resistance Max:0.017ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M8318-ND 63K3854
Product Name Fixed Inductors Choke, 10Uh, +10%, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-175-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-H3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details