Bourns, Inc. Fixed Inductors 5800-8R2-RC

Description
8.2µH Unshielded Wirewound Inductor 2.2A 31mOhm Max Axial
Request a Quote
Description
8.2µH Unshielded Wirewound Inductor 2.2A 31mOhm Max Axial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The High Current Choke, part number 63K3850, features an inductance of 8.2 µH with a maximum DC current rating of 1.28 A and a DC resistance of 0.028 ohms. It is designed with a ferrite bobbin core and is rated for a dielectric strength of 2500 Vrms. The choke operates effectively within a temperature range of -55 to +105 °C and is compliant with RoHS Directive 2002/95/EC. The product is marked with a dash number for easy identification and is suitable for applications requiring high current capacity and low DCR.

Datasheet Summary
Powered by GS/AI

The High Current Choke, part number 63K3850, features an inductance of 8.2 µH with a maximum DC current rating of 1.28 A and a DC resistance of 0.028 ohms. It is designed with a ferrite bobbin core and is rated for a dielectric strength of 2500 Vrms. The choke operates effectively within a temperature range of -55 to +105 °C and is compliant with RoHS Directive 2002/95/EC. The product is marked with a dash number for easy identification and is suitable for applications requiring high current capacity and low DCR.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5800-8R2-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5800-8R2-RC-ND
Fixed Inductors 5800-8R2-RC-ND
8.2µH Unshielded Wirewound Inductor 2.2A 31mOhm Max Axial

8.2µH Unshielded Wirewound Inductor 2.2A 31mOhm Max Axial

Buy Now Datasheet
8.2UH 2.2A 31 MOHM Inductor and Choke - 71-5800-8R2-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2UH 2.2A 31 MOHM Inductor and Choke
71-5800-8R2-RC
8.2UH 2.2A 31 MOHM Inductor and Choke 71-5800-8R2-RC
FIXED IND 8.2UH 2.2A 31 MOHM TH Product overview: 5800-8R2-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 2.2A, 31 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 2.2A, 31 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-8R2-RC can be used for catalog matching and distributor lookup.

FIXED IND 8.2UH 2.2A 31 MOHM TH Product overview: 5800-8R2-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 2.2A, 31 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 2.2A, 31 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-8R2-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
High Current Choke, 8.2Uh 1.28A 10%; Product Range Bourns Jw Miller - 63K3850 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 8.2Uh 1.28A 10%; Product Range Bourns Jw Miller
63K3850
High Current Choke, 8.2Uh 1.28A 10%; Product Range Bourns Jw Miller 63K3850
HIGH CURRENT CHOKE, 8.2UH 1.28A 10%; Product Range:5800 Series; Inductance:8.2µH; DC Current Rating:1.28A; DC Resistance Max:0.028ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

HIGH CURRENT CHOKE, 8.2UH 1.28A 10%; Product Range:5800 Series; Inductance:8.2µH; DC Current Rating:1.28A; DC Resistance Max:0.028ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 5800-8R2-RC-ND 71-5800-8R2-RC 63K3850
Product Name Fixed Inductors 8.2UH 2.2A 31 MOHM Inductor and Choke High Current Choke, 8.2Uh 1.28A 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-103231 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J333JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details