Bourns, Inc. 8.2MH 86MA 19.7 OHM Inductor and Choke 5800-822-RC

Description
FIXED IND 8.2MH 86MA 19.7 OHM TH Product overview: 5800-822-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2MH, 86MA, 19.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2MH, 86MA, 19.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-822-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 8.2MH 86MA 19.7 OHM TH Product overview: 5800-822-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2MH, 86MA, 19.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2MH, 86MA, 19.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-822-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.2MH 86MA 19.7 OHM Inductor and Choke - 71-5800-822-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2MH 86MA 19.7 OHM Inductor and Choke
71-5800-822-RC
8.2MH 86MA 19.7 OHM Inductor and Choke 71-5800-822-RC
FIXED IND 8.2MH 86MA 19.7 OHM TH Product overview: 5800-822-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2MH, 86MA, 19.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2MH, 86MA, 19.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-822-RC can be used for catalog matching and distributor lookup.

FIXED IND 8.2MH 86MA 19.7 OHM TH Product overview: 5800-822-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2MH, 86MA, 19.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2MH, 86MA, 19.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-822-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8312-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8312-ND
Fixed Inductors M8312-ND
8.2mH Unshielded Wirewound Inductor 86mA 19.7Ohm Max Axial

8.2mH Unshielded Wirewound Inductor 86mA 19.7Ohm Max Axial

Buy Now Datasheet
High Current Choke, 8.2Mh, 65Ma 10%; Product Range Bourns Jw Miller - 63K3853 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 8.2Mh, 65Ma 10%; Product Range Bourns Jw Miller
63K3853
High Current Choke, 8.2Mh, 65Ma 10%; Product Range Bourns Jw Miller 63K3853
HIGH CURRENT CHOKE, 8.2MH, 65MA 10%; Product Range:5800 Series; Inductance:8.2mH; DC Current Rating:65mA; DC Resistance Max:20.8ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

HIGH CURRENT CHOKE, 8.2MH, 65MA 10%; Product Range:5800 Series; Inductance:8.2mH; DC Current Rating:65mA; DC Resistance Max:20.8ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-5800-822-RC M8312-ND 63K3853
Product Name 8.2MH 86MA 19.7 OHM Inductor and Choke Fixed Inductors High Current Choke, 8.2Mh, 65Ma 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 8200 microH 8200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - RC-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details