Bourns, Inc. Fixed Inductors 5800-680-RC

Description
68µH Unshielded Wirewound Inductor 900mA 166mOhm Max Axial
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 900mA 166mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8288-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8288-ND
Fixed Inductors M8288-ND
68µH Unshielded Wirewound Inductor 900mA 166mOhm Max Axial

68µH Unshielded Wirewound Inductor 900mA 166mOhm Max Axial

Buy Now Datasheet
68UH 900MA 166 MOHM Inductor and Choke - 71-5800-680-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68UH 900MA 166 MOHM Inductor and Choke
71-5800-680-RC
68UH 900MA 166 MOHM Inductor and Choke 71-5800-680-RC
FIXED IND 68UH 900MA 166 MOHM TH Product overview: 5800-680-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 900MA, 166 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 900MA, 166 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-680-RC can be used for catalog matching and distributor lookup.

FIXED IND 68UH 900MA 166 MOHM TH Product overview: 5800-680-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 900MA, 166 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 900MA, 166 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-680-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
High Current Choke, 68Uh, 804Ma 10%; Product Range Bourns Jw Miller - 63K3847 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 68Uh, 804Ma 10%; Product Range Bourns Jw Miller
63K3847
High Current Choke, 68Uh, 804Ma 10%; Product Range Bourns Jw Miller 63K3847
HIGH CURRENT CHOKE, 68UH, 804MA 10%; Product Range:5800 Series; Inductance:68µH; DC Current Rating:804mA; DC Resistance Max:0.145ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

HIGH CURRENT CHOKE, 68UH, 804MA 10%; Product Range:5800 Series; Inductance:68µH; DC Current Rating:804mA; DC Resistance Max:0.145ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M8288-ND 71-5800-680-RC 63K3847
Product Name Fixed Inductors 68UH 900MA 166 MOHM Inductor and Choke High Current Choke, 68Uh, 804Ma 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A22A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-3X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 50 milliamps
DCR 500 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details