Bourns, Inc. 560UH 300MA 1.3 OHM Inductor and Choke 5800-561-RC

Description
FIXED IND 560UH 300MA 1.3 OHM TH Product overview: 5800-561-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 300MA, 1.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 300MA, 1.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-561-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 560UH 300MA 1.3 OHM TH Product overview: 5800-561-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 300MA, 1.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 300MA, 1.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-561-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
560UH 300MA 1.3 OHM Inductor and Choke - 71-5800-561-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
560UH 300MA 1.3 OHM Inductor and Choke
71-5800-561-RC
560UH 300MA 1.3 OHM Inductor and Choke 71-5800-561-RC
FIXED IND 560UH 300MA 1.3 OHM TH Product overview: 5800-561-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 300MA, 1.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 300MA, 1.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-561-RC can be used for catalog matching and distributor lookup.

FIXED IND 560UH 300MA 1.3 OHM TH Product overview: 5800-561-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 300MA, 1.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 300MA, 1.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-561-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8299-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8299-ND
Fixed Inductors M8299-ND
560µH Unshielded Wirewound Inductor 300mA 1.3Ohm Max Axial

560µH Unshielded Wirewound Inductor 300mA 1.3Ohm Max Axial

Buy Now Datasheet
High Current Choke, 560Uh 315Ma 10%; Product Range Bourns Jw Miller - 63K3844 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 560Uh 315Ma 10%; Product Range Bourns Jw Miller
63K3844
High Current Choke, 560Uh 315Ma 10%; Product Range Bourns Jw Miller 63K3844
HIGH CURRENT CHOKE, 560UH 315MA 10%; Product Range:5800 Series; Inductance:560µH; DC Current Rating:315mA; DC Resistance Max:1.27ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

HIGH CURRENT CHOKE, 560UH 315MA 10%; Product Range:5800 Series; Inductance:560µH; DC Current Rating:315mA; DC Resistance Max:1.27ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-5800-561-RC M8299-ND 63K3844
Product Name 560UH 300MA 1.3 OHM Inductor and Choke Fixed Inductors High Current Choke, 560Uh 315Ma 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 560 microH 560 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8118 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7300 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2473JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details