Bourns, Inc. Fixed Inductors - 5800-472-RC 5800-472-RC

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1129327-5800-472-RC Packaging: Tray Type: Wirewound Mounting Style: Through Hole Shielding: Unshielded Inductance: 4.7mH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 170mA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 12.5Ohm Max Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.bourns.com Manufacturer Package: Axial Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: 5800 Manufacturer Pack Quantity: 864 MSL Level: 1 (Unlimited) Parts Dimension: 0.275" Dia x 0.700" L (6.99mm x 17.78mm) Current Rating (Amps): 110mA Inductance Frequency - Test: 1kHz
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1129327-5800-472-RC Packaging: Tray Type: Wirewound Mounting Style: Through Hole Shielding: Unshielded Inductance: 4.7mH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 170mA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 12.5Ohm Max Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.bourns.com Manufacturer Package: Axial Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: 5800 Manufacturer Pack Quantity: 864 MSL Level: 1 (Unlimited) Parts Dimension: 0.275" Dia x 0.700" L (6.99mm x 17.78mm) Current Rating (Amps): 110mA Inductance Frequency - Test: 1kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 5800-472-RC
1129327-5800-472-RC
Fixed Inductors - 5800-472-RC 1129327-5800-472-RC
Manufacturer: Bourns Inc. Win Source Part Number: 1129327-5800-472-RC Packaging: Tray Type: Wirewound Mounting Style: Through Hole Shielding: Unshielded Inductance: 4.7mH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 170mA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 12.5Ohm Max Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.bourns.com Manufacturer Package: Axial Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: 5800 Manufacturer Pack Quantity: 864 MSL Level: 1 (Unlimited) Parts Dimension: 0.275" Dia x 0.700" L (6.99mm x 17.78mm) Current Rating (Amps): 110mA Inductance Frequency - Test: 1kHz

Manufacturer: Bourns Inc.
Win Source Part Number: 1129327-5800-472-RC
Packaging: Tray
Type: Wirewound
Mounting Style: Through Hole
Shielding: Unshielded
Inductance: 4.7mH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 170mA
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 12.5Ohm Max
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.bourns.com
Manufacturer Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: 5800
Manufacturer Pack Quantity: 864
MSL Level: 1 (Unlimited)
Parts Dimension: 0.275" Dia x 0.700" L (6.99mm x 17.78mm)
Current Rating (Amps): 110mA
Inductance Frequency - Test: 1kHz

Buy Now
4.7MH 110MA 12.5OHM Inductor and Choke - 71-5800-472-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7MH 110MA 12.5OHM Inductor and Choke
71-5800-472-RC
4.7MH 110MA 12.5OHM Inductor and Choke 71-5800-472-RC
FIXED IND 4.7MH 110MA 12.5OHM TH Product overview: 5800-472-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MH, 110MA, 12.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7MH, 110MA, 12.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-472-RC can be used for catalog matching and distributor lookup.

FIXED IND 4.7MH 110MA 12.5OHM TH Product overview: 5800-472-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MH, 110MA, 12.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7MH, 110MA, 12.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-472-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8309-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8309-ND
Fixed Inductors M8309-ND
4.7mH Unshielded Wirewound Inductor 110mA 12.5Ohm Max Axial

4.7mH Unshielded Wirewound Inductor 110mA 12.5Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 5800-472-RC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
5800-472-RC
Fixed Inductors 5800-472-RC
FIXED IND 4.7MH 110MA 12.5OHM TH

FIXED IND 4.7MH 110MA 12.5OHM TH

Supplier's Site Datasheet
High Current Choke, 4.7Mh 100Ma 10%; Product Range Bourns Jw Miller - 63K3841 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 4.7Mh 100Ma 10%; Product Range Bourns Jw Miller
63K3841
High Current Choke, 4.7Mh 100Ma 10%; Product Range Bourns Jw Miller 63K3841
HIGH CURRENT CHOKE, 4.7MH 100MA 10%; Product Range:5800 Series; Inductance:4.7mH; DC Current Rating:100mA; DC Resistance Max:10.5ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

HIGH CURRENT CHOKE, 4.7MH 100MA 10%; Product Range:5800 Series; Inductance:4.7mH; DC Current Rating:100mA; DC Resistance Max:10.5ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 1129327-5800-472-RC 71-5800-472-RC M8309-ND 5800-472-RC 63K3841
Product Name Fixed Inductors - 5800-472-RC 4.7MH 110MA 12.5OHM Inductor and Choke Fixed Inductors Fixed Inductors High Current Choke, 4.7Mh 100Ma 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Application RF Choke
Inductance Range 4700 microH 4700 microH 4700 microH 4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910560P - RS Components, Ltd.
RS Components, Ltd.
Specs
Inductance Range 47 microH
DCR 1.1 ohms
Rated DC Current 450 milliamps
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-36N 026011C-36NXJRW , 026011C-36NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-B22B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details